LG logo

LG BP50NB40 optical disc drive Blu-Ray DVD Combo Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125883
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BP50NB40 optical disc drive Blu-Ray DVD Combo Black:

LG BP50NB40, Black, Tray, Blu-Ray DVD Combo, USB 2.0, BD-R, BD-R XL, BD-RE, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW, 4 MB

Long summary description LG BP50NB40 optical disc drive Blu-Ray DVD Combo Black:

LG BP50NB40. Product color: Black, Disc loading type: Tray. Optical drive type: Blu-Ray DVD Combo, Interface: USB 2.0, Disc types supported: BD-R, BD-R XL, BD-RE, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW. CD write speed: 8x, DVD+R write speed: 8x, CD-R write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. DVD drive average random access time: 200 ms, CD-ROM drive average random access time: 200 ms, BD-ROM average random access time: 250 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.