LG logo

LG BP430 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65131
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BP430 DVD/Blu-Ray player 3D Black:

LG BP430, Full HD, NTSC, PAL, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS Neo:6, DTS-HD Master Audio, 2.0 channels, 3GP, AVCHD, DAT, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, TS, VOB, WMV

Long summary description LG BP430 DVD/Blu-Ray player 3D Black:

LG BP430. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS Neo:6, DTS-HD Master Audio, Audio output channels: 2.0 channels. Video formats supported: 3GP, AVCHD, DAT, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, TS, VOB, WMV, Audio formats supported: AAC, FLAC, LPCM, MP1, MP2, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0,2 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.