LG logo

LG BH7240C home cinema system 2.1 channels 600 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114097
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG BH7240C home cinema system 2.1 channels 600 W 3D Black:

LG BH7240C, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, AVCHD, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, 2.1 channels, 600 W, Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD

Long summary description LG BH7240C home cinema system 2.1 channels 600 W 3D Black:

LG BH7240C. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: AVCHD, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4. Audio output channels: 2.1 channels, RMS rated power: 600 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD. Supported radio bands: FM. Front speakers RMS power: 392 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.