LG BH10LS, Black, Serial ATA, 16x, 48x, 40x, 2x
LG BH10LS. Product color: Black. Interface: Serial ATA. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 40x. CD-R read speed: 40x, CD-RW read speed: 40x, CD-ROM read speed: 40x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms