LG logo

LG BD550 DVD/Blu-Ray player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125927
Info modified on:
13 Nov 2024, 22:26:40
Short summary description LG BD550 DVD/Blu-Ray player Black:

LG BD550, Full HD, 1080p, 720p, DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, 100 dB, 24-bit/192kHz, DIVX, DIVX HD, MKV, MPEG2, MPEG4

Long summary description LG BD550 DVD/Blu-Ray player Black:

LG BD550. HD type: Full HD, Supported video modes: 1080p, 720p. Audio decoders: DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, Signal-to-Noise Ratio (SNR): 100 dB, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, DIVX HD, MKV, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG, PNG. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 13 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.