LG logo

LG AVS2400 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100269
Info modified on:
22 Aug 2022, 16:25:01
Short summary description LG AVS2400 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD:

LG AVS2400, 61 cm (24"), 1920 x 1080 pixels, Full HD

Long summary description LG AVS2400 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD:

LG AVS2400. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.