LG logo

LG A series A520-DETRK laptop Intel® Pentium® B960 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54226
Info modified on:
25 Jan 2025, 22:06:51
Short summary description LG A series A520-DETRK laptop Intel® Pentium® B960 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

LG A series A520-DETRK, Intel® Pentium®, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 640 GB

Long summary description LG A series A520-DETRK laptop Intel® Pentium® B960 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

LG A series A520-DETRK. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.