LG NanoCell 86NANO756PA, 2,18 m (86"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Blue
LG NanoCell 86NANO756PA. Display diagonal: 2,18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Blue