LG logo

LG 65TR3BF-B interactive whiteboard 165,1 cm (65") 3840 x 2160 pixels Touchscreen Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94963
Info modified on:
18 Sept 2024, 10:45:18
Short summary description LG 65TR3BF-B interactive whiteboard 165,1 cm (65") 3840 x 2160 pixels Touchscreen Black:

LG 65TR3BF-B, 165,1 cm (65"), 350 cd/m², 3840 x 2160 pixels, 4K Ultra HD, IPS, Direct-LED

Long summary description LG 65TR3BF-B interactive whiteboard 165,1 cm (65") 3840 x 2160 pixels Touchscreen Black:

LG 65TR3BF-B. Display diagonal: 165,1 cm (65"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Android, Processor architecture: ARM Cortex A73 + ARM Cortex A53, User memory: 16 GB. Speaker power: 12 W. Microphone connectivity: 3.5 mm, Headphone connectivity: 3.5 mm. Product color: Black, Panel mounting interface: 600 x 400 mm, Certification: UL / cUL / CB, FCC Class "A" / CE, ErP

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.