LG 65SJ8000, 163,8 cm (64.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver
LG 65SJ8000. Display diagonal: 163,8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver