LG logo

LG QNED evo AI 65QNED86A6A TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254
Info modified on:
20 Jun 2025, 20:29:53
Short summary description LG QNED evo AI 65QNED86A6A TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

LG QNED evo AI 65QNED86A6A, 165,1 cm (65"), 3840 x 2160 pixels, QNED evo, Smart TV, Wi-Fi, Black

Long summary description LG QNED evo AI 65QNED86A6A TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

LG QNED evo AI 65QNED86A6A. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QNED evo, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Motion interpolation technology: Motion Pro, Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.