LG NanoCell 65NANO756PR, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG NanoCell 65NANO756PR. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Slim Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black