LG logo

LG 60UF778V TV 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45859
Info modified on:
18 Oct 2024, 16:32:09
Short summary description LG 60UF778V TV 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

LG 60UF778V, 152,4 cm (60"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Stainless steel

Long summary description LG 60UF778V TV 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

LG 60UF778V. Display diagonal: 152,4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.