LG logo

LG 60PH670S TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111122
Info modified on:
02 Mar 2021, 09:39:22
Short summary description LG 60PH670S TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black:

LG 60PH670S, 152,4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 60PH670S TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black:

LG 60PH670S. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.