LG 60PB560V, 152,4 cm (60"), 1920 x 1080 pixels, Full HD, Plasma, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black
LG 60PB560V. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product color: Black