LG 60LB650V, 152,4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Grey
LG 60LB650V. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 500. Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2. Wi-Fi. Product color: Grey