LG 55UV340C, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black
LG 55UV340C. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black