LG logo

LG 55UN80003LA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39647
Info modified on:
16 Jul 2024, 11:03:24
Short summary description LG 55UN80003LA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

LG 55UN80003LA, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description LG 55UN80003LA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

LG 55UN80003LA. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 100 Hz. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.