LG 55UJ6200, 138,7 cm (54.6"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 55UJ6200. Display diagonal: 138,7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz. Wi-Fi, Ethernet LAN. Product color: Black