LG 55UF950V, 139,7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, White
LG 55UF950V. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White