LG 55NANO963PA, 139,7 cm (55"), 7680 x 4320 pixels, NanoCell, Smart TV, Wi-Fi, Black
LG 55NANO963PA. Display diagonal: 139,7 cm (55"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Slim Direct-LED. Smart TV. Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black