LG logo

LG 55LX9500 TV 139,7 cm (55") Full HD Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124460
Info modified on:
11 Nov 2024, 10:47:30
Short summary description LG 55LX9500 TV 139,7 cm (55") Full HD Black, Silver:

LG 55LX9500, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, Black, Silver

Long summary description LG 55LX9500 TV 139,7 cm (55") Full HD Black, Silver:

LG 55LX9500. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: TruMotion 400 Hz. Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.