LG 55EC9300, 138,7 cm (54.6"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver, Black
LG 55EC9300. Display diagonal: 138,7 cm (54.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: OLED, Screen shape: Curved. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver, Black