LG 50UH5500, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 50UH5500. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black