LG logo

LG 50PS7000 TV 127 cm (50") Full HD Black 1500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81206
Info modified on:
21 Oct 2022, 10:36:06
Short summary description LG 50PS7000 TV 127 cm (50") Full HD Black 1500 cd/m²:

LG 50PS7000, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description LG 50PS7000 TV 127 cm (50") Full HD Black 1500 cd/m²:

LG 50PS7000. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.