LG 50PQ2000, 127 cm (50"), 1365 x 768 pixels, HD, Plasma, Black
LG 50PQ2000. Display diagonal: 127 cm (50"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Black