LG 50PJ250, 127 cm (50"), 1024 x 768 pixels, XGA, Plasma, Black
LG 50PJ250. Display diagonal: 127 cm (50"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Black