LG logo

LG 50PA4500 127 cm (50") XGA Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139030
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 50PA4500 127 cm (50") XGA Black:

LG 50PA4500, 127 cm (50"), 1024 x 768 pixels, XGA, Plasma, ATSC, Black

Long summary description LG 50PA4500 127 cm (50") XGA Black:

LG 50PA4500. Display diagonal: 127 cm (50"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.