LG logo

LG NanoCell 50NANO756PR 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92331
Info modified on:
30 Sept 2024, 18:35:49
Short summary description LG NanoCell 50NANO756PR 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue:

LG NanoCell 50NANO756PR, 127 cm (50"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Blue

Long summary description LG NanoCell 50NANO756PR 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue:

LG NanoCell 50NANO756PR. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.