LG 49XEB3E-B, Kiosk design, 124,5 cm (49"), LED, 1920 x 1080 pixels, 24/7
LG 49XEB3E-B. Product design: Kiosk design. Display diagonal: 124,5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 3000 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product color: Black