LG logo

LG 49LF510V TV 124,5 cm (49") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118115
Info modified on:
27 May 2024, 12:11:25
Short summary description LG 49LF510V TV 124,5 cm (49") Full HD Black:

LG 49LF510V, 124,5 cm (49"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T2, Black

Long summary description LG 49LF510V TV 124,5 cm (49") Full HD Black:

LG 49LF510V. Display diagonal: 124,5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: MCI (Motion Clarity Index) 300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.