LG logo

LG 47LS55A signage display Digital signage flat panel 119,4 cm (47") LED 450 cd/m² Full HD Metallic

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24138
Info modified on:
19 Mar 2021, 14:54:20
Short summary description LG 47LS55A signage display Digital signage flat panel 119,4 cm (47") LED 450 cd/m² Full HD Metallic:

LG 47LS55A, Digital signage flat panel, 119,4 cm (47"), LED, 1920 x 1080 pixels

Long summary description LG 47LS55A signage display Digital signage flat panel 119,4 cm (47") LED 450 cd/m² Full HD Metallic:

LG 47LS55A. Product design: Digital signage flat panel. Display diagonal: 119,4 cm (47"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.