LG 47LM6200, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Black
LG 47LM6200. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: TruMotion 100 Hz. Digital signal format system: DVB-T. Ethernet LAN. Product color: Black