LG 47LD420C, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Black
LG 47LD420C. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Product color: Black