LG logo

LG 47CM960S TV 119,4 cm (47") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121855
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG 47CM960S TV 119,4 cm (47") Full HD Black:

LG 47CM960S, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, 3D, Black

Long summary description LG 47CM960S TV 119,4 cm (47") Full HD Black:

LG 47CM960S. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Motion interpolation frequency: 100 Hz, Motion interpolation technology: MCI (Motion Clarity Index), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.