LG logo

LG 43LX761H TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238919
Info modified on:
24 Oct 2024, 18:09:46
Short summary description LG 43LX761H TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black 300 cd/m²:

LG 43LX761H, 109,2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 43LX761H TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black 300 cd/m²:

LG 43LX761H. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.