LG 43LH541V, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T2, Black
LG 43LH541V. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: PMI (Picture Mastering Index) 300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product color: Black