LG 43LF5100, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-T, DVB-C, Black
LG 43LF5100. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Digital signal format system: DVB-T, DVB-C. Product color: Black