LG 42LM649S, 106,7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White
LG 42LM649S. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White