LG 42LM3450, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 42LM3450. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product color: Black