LG 42LB630V, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver
LG 42LB630V. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 500. Digital signal format system: DVB-S2. Wi-Fi. Product color: Silver