LG logo

LG 38WN95C-W computer monitor 96,5 cm (38") 3840 x 1600 pixels UltraWide Quad HD Black, Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304964
Info modified on:
14 Mar 2025, 19:42:00
Short summary description LG 38WN95C-W computer monitor 96,5 cm (38") 3840 x 1600 pixels UltraWide Quad HD Black, Silver, White:

LG 38WN95C-W, 96,5 cm (38"), 3840 x 1600 pixels, UltraWide Quad HD, 1 ms, Black, Silver, White

Long summary description LG 38WN95C-W computer monitor 96,5 cm (38") 3840 x 1600 pixels UltraWide Quad HD Black, Silver, White:

LG 38WN95C-W. Display diagonal: 96,5 cm (38"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.