LG 37LH265H, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black
LG 37LH265H. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black