LG 37ld325h Lcd Tv, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black
LG 37ld325h Lcd Tv. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black