LG logo

LG 35BN77CP-B computer monitor 88,9 cm (35") 3440 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32330
Info modified on:
20 Jan 2025, 10:40:55
Short summary description LG 35BN77CP-B computer monitor 88,9 cm (35") 3440 x 1440 pixels Quad HD LED Black:

LG 35BN77CP-B, 88,9 cm (35"), 3440 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description LG 35BN77CP-B computer monitor 88,9 cm (35") 3440 x 1440 pixels Quad HD LED Black:

LG 35BN77CP-B. Display diagonal: 88,9 cm (35"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.