LG logo

LG 34WL850-W LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172047
Info modified on:
14 Mar 2025, 19:42:15
Short summary description LG 34WL850-W LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, Silver:

LG 34WL850-W, 86,4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, 5 ms, Black, Silver

Long summary description LG 34WL850-W LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, Silver:

LG 34WL850-W. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.