LG 34UC79G, 86,4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 5 ms, Black
LG 34UC79G. Display diagonal: 86,4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black