LG logo

LG 32lw5700 81,3 cm (32") Full HD Smart TV Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120913
Info modified on:
15 Nov 2023, 12:12:36
Short summary description LG 32lw5700 81,3 cm (32") Full HD Smart TV Black:

LG 32lw5700, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Black

Long summary description LG 32lw5700 81,3 cm (32") Full HD Smart TV Black:

LG 32lw5700. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Response time: 2,4 ms. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.