LG 32LW4500, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 32LW4500. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: TruMotion, Display brightness: 400 cd/m², Response time: 2,6 ms, Native aspect ratio: 16:9. Product color: Black