LG 32LM6380PLC, 81,3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, White
LG 32LM6380PLC. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White